NEN-ISO 16000-17
Indoor air - Part 17: Detection and enumeration of moulds - Culture-based method
active
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies a method for the detection and enumeration of moulds by cultivation after sampling by impaction according to ISO 16000-18 or by filtration according to ISO 16000-16. It is also suitable for cultivation of moulds from material suspensions or from direct plating.
Document History
October 1, 2009
Indoor air - Part 17: Detection and enumeration of moulds - Culture-based method
A description is not available for this item.
NEN-ISO 16000-17
March 1, 2009
Indoor air - Part 17: Detection and enumeration of moulds - Culture-based method
This part of ISO 16000 specifies a method for the detection and enumeration of moulds by cultivation after sampling by impaction according to ISO 16000-18 or by filtration according to ISO 16000-16....