NEN-ISO 17740-1
Building construction machinery and equipment - Concrete placing systems for stationary equipment - Part 1: Terminology and commercial specifications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
scope:
NEN-ISO 17740-1 defines terminology and commercial specifications for concrete placing systems which are stationary. This part of ISO 17740 is not applicable to concrete placing systems which are part of a mobile or trailermounted concrete pumping system (see ISO 21573-1).
Document History
NEN-ISO 17740-1
August 1, 2015
Building construction machinery and equipment - Concrete placing systems for stationary equipment - Part 1: Terminology and commercial specifications
NEN-ISO 17740-1 defines terminology and commercial specifications for concrete placing systems which are stationary. This part of ISO 17740 is not applicable to concrete placing systems which are...