NEN-ISO 18325

Geosynthetics - Test method for the determination of water discharge capacity for prefabricated vertical drains

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 21
ICS Code (Geotextiles): 59.080.70
scope:

NEN-ISO 18325 specifies a test method for determining the water discharge capacity of prefabricated vertical drains (PVDs), which can be used for conformance and acceptance testing. This is an index test.

Document History

NEN-ISO 18325
December 1, 2015
Geosynthetics - Test method for the determination of water discharge capacity for prefabricated vertical drains
NEN-ISO 18325 specifies a test method for determining the water discharge capacity of prefabricated vertical drains (PVDs), which can be used for conformance and acceptance testing. This is an index...
Advertisement