NEN-ISO 1413
Horology - Shock-resistant wrist watches
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Watches): | 39.040.10 |
scope:
NEN-ISO 1413 specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method. It is based on the simulation of the shock received by a wrist watch while falling from a height of 1 m onto a horizontal wooden floor
Document History
NEN-ISO 1413
April 1, 2016
Horology - Shock-resistant wrist watches
NEN-ISO 1413 specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method. It is based on the simulation of the shock received by a wrist watch...