NEN-ISO 14420
Carbonaceous products for the production of aluminium - Baked anodes and shaped carbon products - Determination of the coefficient of linear thermal expansion
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This International Standard specifies a method to determine the coefficient of linear thermal expansion of carbonaceous or graphite materials (solid materials) for the production of aluminium between 20 °C and 300 °C. It applies to baked anodes and shaped carbon products.
Document History
March 1, 2020
Carbonaceous products for the production of aluminium - Baked anodes and shaped carbon products - Determination of the coefficient of linear thermal expansion
This document specifies a method to determine the coefficient of linear thermal expansion of carbonaceous or graphite materials (solid materials) for the production of aluminium between 20 °C and 300...
NEN-ISO 14420
July 1, 2005
Carbonaceous products for the production of aluminium - Baked anodes and shaped carbon products - Determination of the coefficient of linear thermal expansion
This International Standard specifies a method to determine the coefficient of linear thermal expansion of carbonaceous or graphite materials (solid materials) for the production of aluminium between...