NEN-ISO 18695

Textiles - Determination of resistance to water penetration - Impact penetration test

active, Most Current
Organization: NEN
Publication Date: 1 December 2007
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

This International Standard is applicable to any textile fabric, which may or may not have been given a waterresistant or water-repellent finish. It measures the resistance of fabrics to the penetration of water by low impact, and thus can be used to predict the probable rain penetration resistance of apparel fabrics. The test is best suited for fabrics of medium to loose construction where the Bundesmann rain-shower test (ISO 9865), or Rain Test (ISO 22958) is too severe. Fabrics that do not lie flat under tension are not applicable.

Document History

NEN-ISO 18695
December 1, 2007
Textiles - Determination of resistance to water penetration - Impact penetration test
This International Standard is applicable to any textile fabric, which may or may not have been given a waterresistant or water-repellent finish. It measures the resistance of fabrics to the...
Advertisement