NEN-ISO 21360-2
Vacuum technology - Standard methods for measuring vacuum-pump performance - Part 2: Positive displacement vacuum pumps
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
This part of ISO 21360 specifies methods for measuring the volume flow rate, base pressure, water vapour tolerance, power consumption, and the lowest start-up temperature of positive displacement vacuum pumps, which discharge gas against atmospheric pressure and with a usual base pressure <10 kPa. In this part of ISO 21360, it is necessary to use the determinations of volume flow rate and base pressure specified in ISO 21360-1. This part of ISO 21360 also applies to the testing of other types of pumps which can discharge gas against atmospheric pressure, e.g. drag pumps.
Document History