NEN-ISO 21909-1

Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry

inactive
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 51
ICS Code (Radiation protection): 13.280
scope:

ISO 21909-1 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for neutrons ranging in energy from thermal to 20 MeV1). No distinction between the different techniques available in the market place is made in the description of the tests. Only generic distinctions, as disposable or reusable dosemeters for instance, are considered. This part of ISO 21909 gives information for extremity dosimetry, based on recommendations given by ICRU Report 66 in Annex A.

Document History

December 1, 2021
Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry
This document provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for...
NEN-ISO 21909-1
December 1, 2015
Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry
ISO 21909-1 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for neutrons...
December 1, 2015
Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry
NEN-ISO 21909-1 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for...
Advertisement