NEN-ISO 20312-1

Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This part of ISO 15023 establishes a system of designation for poly(vinyl alcohol) (PVAL) materials which may be used as the basis for specifications. 1.2 The types of poly(vinyl alcohol) (PVAL) materials are differentiated from each other by a classification system based on the designatory properties: a) degree of hydrolysis b) viscosity of aqueous solution under defined conditions and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. 1.3 This part of ISO 15023 is applicable to poly(vinyl alcohol) (PVAL) materials with a degree of hydrolysis not less than . It applies to materials ready for normal use in the form of powder, granules or pellets, and to materials unmodified or modified by colorants, additives, fillers, etc. 1.4 It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 15023 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material for a particular application and/or method of processing. If such additional properties are required, they shall be determined in accordance with the test methods described in ISO 15023-2, as appropriate. 1.5 In order to specify a material for a particular application or to ensure reproducible processing, additional requirements may be given in data block 5 (see 3.1). 70 mol%

Document History

NEN-ISO 20312-1
December 1, 2001
Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 1: Designation system and basis for specifications
1.1 This part of ISO 15023 establishes a system of designation for poly(vinyl alcohol) (PVAL) materials which may be used as the basis for specifications. 1.2 The types of poly(vinyl alcohol) (PVAL)...
Advertisement