NEN-ISO 16462
Cubic boron nitride inserts, tipped or solid - Dimensions, types
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
NEN-ISO 16462 applies to inserts with insert shapes in accordance with ISO 883, ISO 3364, ISO 3365, and ISO 6987, tipped with cubic boron nitride (BL, BH, BC) or made of solid cubic boron nitride (BL, BH, BC).
Document History
NEN-ISO 16462
June 1, 2014
Cubic boron nitride inserts, tipped or solid - Dimensions, types
NEN-ISO 16462 applies to inserts with insert shapes in accordance with ISO 883, ISO 3364, ISO 3365, and ISO 6987, tipped with cubic boron nitride (BL, BH, BC) or made of solid cubic boron nitride...