NEN-ISO 24631-2
Radiofrequency identification of animals - Part 2: Evaluation of conformance of RFID transceivers with ISO 11784 and ISO 11785
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Other standards related to farm buildings and installations): | 65.040.99 |
scope:
NEN-ISO 24631-2 provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of radiofrequency identification (RFID) transceivers used in the individual identification of animals. It also specifies the procedure for applying for a transceiver test registration and the associated rights and obligations of the parties involved. This document includes a wireless synchronization test applicable to mobile transceivers; however, it contains no provision for evaluating the wired synchronization of stationary transceivers. The test procedures specified in this document are recognized by the Federation of European Companion Animals Veterinary Association (FECAVA) and World Small Animal Veterinarian Association (WSAVA) and, as such, can be applied also to companion animals.
Document History