NEN-ISO 24617-2
Language resource management - Semantic annotation framework (SemAF) - Part 2: Dialogue acts
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (Terminology (principles and coordination)): | 01.020 |
scope:
This part of ISO 24617 provides a set of empirically and theoretically well-motivated concepts for dialogue annotation, a formal language for expressing dialogue annotations - the dialogue act markup language (DiAML) - and a method for segmenting a dialogue into semantic units. This allows the manual or automatic annotation of dialogue segments with information about the communicative actions which the participants perform by their contributions to the dialogue. It supports multidimensional annotation, in which units in dialogue are viewed as having multiple communicative functions. The DiAML language has an XML-based representation format and a formal semantics which makes it possible to apply inference to DiAML representations. This part of ISO 24617 specifies data categories for reference sets of communicative functions and dimensions of dialogue analysis and provides principles and guidelines for extending these sets or selecting coherent subsets of them. Additionally, it provides guidelines for annotators and annotated examples. It is applicable to spoken, written and multimodal dialogues involving two or more participants.
Document History