NEN-ISO 17984

Machine-made textile floor coverings - Determination of dimensional changes after exposure to heat and/or water

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 18
ICS Code (Floor coverings): 97.150
scope:

NEN-ISO 17984 specifies procedures for the determination of both planar and out-of-plane dimensional changes that take place when machine-made textile floor coverings are subjected to heat, water, or varied heat and water conditions. The following methods are applicable to all machine-made textile floor coverings including those produced in tile form. - Method 1: Determination of dimensional changes after exposure to heat. - Method 2: Determination of dimensional changes after immersion in water. - Method 3: Determination of dimensional changes due to the effects of varied heat and water conditions. - Method 4: Dimensional changes out of the plane.

Document History

NEN-ISO 17984
July 1, 2014
Machine-made textile floor coverings - Determination of dimensional changes after exposure to heat and/or water
NEN-ISO 17984 specifies procedures for the determination of both planar and out-of-plane dimensional changes that take place when machine-made textile floor coverings are subjected to heat, water, or...
Advertisement