NEN-ISO 29481-1

Building information modelling - Information delivery manual - Part 1: Methodology and format

inactive
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 44
ICS Code (Construction industry in general): 91.010.01
scope:

This part of ISO 29481 specifies a methodology and format for the development of an information delivery manual (IDM). This part of ISO 29481 specifies - a methodology that unites the flow of construction processes with the specification of the information required by this flow, - a form in which the information should be specified, and - an appropriate way to map and describe the information processes within a construction life cycle. This part of ISO 29481 is intended to facilitate interoperability between software applications used in the construction process, to promote digital collaboration between actors in the construction process and to provide a basis for accurate, reliable, repeatable and high-quality information exchange.

Document History

May 1, 2016
Building information models - Information delivery manual - Part 1: Methodology and format
NEN-ISO 29481-1 specifies - a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by these...
NEN-ISO 29481-1
May 1, 2010
Building information modelling - Information delivery manual - Part 1: Methodology and format
This part of ISO 29481 specifies a methodology and format for the development of an information delivery manual (IDM). This part of ISO 29481 specifies - a methodology that unites the flow of...
Advertisement