NEN-ISO 4254-13

Agricultural machinery - Safety - Part 13: Large rotary mowers

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 47
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

NEN-ISO 4254-13, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary mowers with single or multiple cutting elements which have a cutting diameter of 1 000 mm or greater for any single cutting element assembly, mounted on a propelling tractor or machine, intended for agricultural mowing equipment and designed for shredding crop residue, grass and small brush by impact. It describes methods for the elimination or reduction of hazards arising from the intended use and reasonable foreseeable misuse of these machines by one person (the operator) in the course of normal operation and service. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

Document History

April 1, 2023
Agricultural machinery - Safety - Part 13: Large rotary mowers
This document, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary mowers with...
NEN-ISO 4254-13
December 1, 2014
Agricultural machinery - Safety - Part 13: Large rotary mowers
NEN-ISO 4254-13, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary mowers...
August 1, 2012
Agricultural machinery - Safety - Part 13: Large rotary mowers
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary...
Advertisement