NEN-ISO 3597-4

Textile-glass-reinforced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 4: Determination of apparent interlaminar shear strength

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 10
ICS Code (Textile glass materials): 59.100.10
ICS Code (Reinforced plastics): 83.120
scope:

This part of ISO 3597 specifies a method for determining the apparent interlaminar shear strength of composite rods of circular cross-section made of roving-reinforced resin. The test may be carried out on "as-moulded" rods, or on rods that have been pretreated by immersion in boiling water (or another medium) for a specified time. The test is intended for inspection and quality control of rovings or for evaluating their suitability for use in a resin system.

Document History

NEN-ISO 3597-4
November 1, 2003
Textile-glass-reinforced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 4: Determination of apparent interlaminar shear strength
This part of ISO 3597 specifies a method for determining the apparent interlaminar shear strength of composite rods of circular cross-section made of roving-reinforced resin. The test may be carried...
Advertisement