NEN-ISO 7042

Prevailing torque type all-metal hexagon nuts, style 2 - Property classes 5, 8, 10 and 12

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and including M 16 and product grade B for threads above M 16, and property classes 5, 8, 10 and 12.

Document History

NEN-ISO 7042
September 1, 1994
Prevailing torque type all-metal hexagon nuts, style 2 - Property classes 5, 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and...
Advertisement