NEN-ISO 9612

Acoustics - Guidelines for the measurement and assessment of exposure to noise in a working environment

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 38
ICS Code (Noise with respect to human beings): 13.140
scope:

Describes the determination of the acoustical quantities, especially the type and locations of sound pressure level measurements to be conducted, the time sampling and frequency analysis required and the special characteristics of the noise to be considered. The purpose is to allow an assessment of the noise in the working environment with respect to its various effects on the worker as a result of daily habitual exposure.

Document History

NEN-ISO 9612
July 1, 1997
Acoustics - Guidelines for the measurement and assessment of exposure to noise in a working environment
Describes the determination of the acoustical quantities, especially the type and locations of sound pressure level measurements to be conducted, the time sampling and frequency analysis required and...

References

Advertisement