NEN-ISO 9958-1

Draughting media for technical drawings - Draughting film with polyester base - Part 1: Requirements and marking

active, Most Current
Organization: NEN
Publication Date: 1 July 1995
Status: active
Page Count: 14
ICS Code (Drawing equipment): 01.100.40
scope:

Specifies definitions as well as requirements for the following properties of film to be used as e medium for drawn and written information which it is possible to duplicate, revise and store: thickness, dimensional stability, permanent dimensional change, stability of form, adhesion, marking from metal objects, fold marks, surface resistance, visual density, raughting quality. In addition, specifies the contents of the label to be affixed on the outside of the package.

Document History

NEN-ISO 9958-1
July 1, 1995
Draughting media for technical drawings - Draughting film with polyester base - Part 1: Requirements and marking
Specifies definitions as well as requirements for the following properties of film to be used as e medium for drawn and written information which it is possible to duplicate, revise and store:...
Advertisement