NEN-ISO/IEC 14543-5-7
Information technology - Home electronic system (HES) architecture - Part 5-7: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote access system architecture
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
NEN-ISO/IEC 14543-5-7 specifies the architecture and framework for the remote access of IGRS devices and services in the home electronic system. The remote access communications protocol and application profiles are specified in other parts of this series. The relationship among these parts are specified in this standard. This standard is applicable to the remote access of an IGRS sub-network (called an IGRS subnet) for resource sharing and service collaboration among home and/or remote computers, consumer electronics and communication devices.
Document History