NEN-ISO 8860-1
Information processing - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1991 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
Provides the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data interchangeability between data processing systems in conjunction with the ISO standards 8860-2 and 9293, and applies, moreover, in conjunction with ISO 683-13.
Document History
NEN-ISO 8860-1
April 1, 1991
Information processing - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
Provides the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems. Provides for full data...