NEN-ISO/IEC 29341-19-10
Information technology - UPnP device architecture - Part 19-10: Solar Protection Blind Device Control Protocol - Two Way Motion Motor Service
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • Driving a motor between two fixed end limits. • Reaching any position written in percentage of the full run (optional). • Returning the actual blind position written in percentage of the full run (optional). This service template does not address: • Any motorization whose run is not bounded. • Any speed control.
Document History