NEN-ISO/IEC 29341-6-1

Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device template is compliant with the UPnP Device Architecture, Version 1.0.HVAC_System:1 provides the following functionality:• 1 to n ZoneThermostats are part of this device. If ZoneThermostats are added (or removed) a new device description is established and advertised.• The ability to set or get system level operating and fan modes. This information can be different from similar information found in the ZoneThermostats.• Optionally an outdoor temperature sensor service.

Document History

NEN-ISO/IEC 29341-6-1
February 1, 2009
Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device
This device template is compliant with the UPnP Device Architecture, Version 1.0.HVAC_System:1 provides the following functionality:• 1 to n ZoneThermostats are part of this device. If...
Advertisement