NEN-ISO/IEC 29167-14
Information technology - Automatic identification and data capture techniques - Part 14: Crypto suite AES OFB security services for air interface communications
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO/IEC 29167-14 defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its purpose is to provide a common cryptographic suite for security for RFID devices that can be referenced by ISO committees for air interface standards and application standards. This part of ISO/IEC 29167 specifies a cryptographic suite for AES OFB for air interface for RFID systems. The cryptographic suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A tag and an interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.
Document History