NEN-ISO/IEC 7816-6

Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies, directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each data element: - identifier; - name; - description and reference; - format and coding (if not available in other ISO International Standards or parts of ISO/IEC 7816). The layout of each data element is described as seen at the interface between the interface device and the card. This document provides the definition of data elements without consideration of any restrictions on the usage of the data elements.

Document History

April 1, 2023
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange. It identifies the following characteristics of...
June 1, 2016
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
NEN-ISO/IEC 7816-6 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange. It identifies the following characteristics of...
June 15, 2006
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
A description is not available for this item.
NEN-ISO/IEC 7816-6
July 1, 2005
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
This document specifies, directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each...

References

Advertisement