NEN-ISO/IEC 18056
Information technology - Telecommunications and information exchange between systems - XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 466 |
| ICS Code (Network layer): | 35.100.30 |
scope:
This International Standard specifies an XML protocol for the services described in ISO/IEC 18051, Services for Computer Supported Telecommunications Applications (CSTA) Phase III. This International Standard provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. Clause 5 to clause 8 inclusive describes the concepts underlying the request/response model, application association, notation and service, and a description of the template used in this Standard. Clause 9 to clause 26 inclusive contains CSTA-specific protocol details and forms the main part of this Standard. Annex A specifies the PICS for this Standard. Examples of CSTA XML encodings are provided in annex B through annex G.
Document History