NEN-ISO/IEC 9592-2

Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format

active, Most Current
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 12
ICS Code (Computer graphics): 35.140
scope:

Specifies a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe structures in a way that is compatible between systems of different architectures and implementations supporting different programming languages. The archive file is defined in such a way that, in addition to sequential access to the whole archive file, random access to individual structure definitions is well-defined; whether this is available in any system that uses this part of ISO/IEC 9592 depends on the medium, the encoding and the implementation. Clause 4 describes the organization of an archive file. ISO/IEC 9592-3 specifies a clear-text encoding of the archive file format.

Document History

NEN-ISO/IEC 9592-2
December 1, 1997
Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format
Specifies a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe structures in a way...
December 1, 1993
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics Systems (PHIGS) - Part 2: Archive file format
A description is not available for this item.
Advertisement