NEN-ISO/IEC/IEEE 8802-A
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks -- Overview and Architecture
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 83 |
| ICS Code (Networking): | 35.110 |
scope:
ISO/IEC/IEEE 8802-A contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture is defined, and a specification for the identification of public, private, and standard protocols is included.
Document History
NEN-ISO/IEC/IEEE 8802-A
December 1, 2015
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks -- Overview and Architecture
ISO/IEC/IEEE 8802-A contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802...