NEN-ISO/IEC 19794-5

Information technology - Biometric data interchange formats - Part 5: Face image data

active
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 119
ICS Code (Information coding): 35.040
scope:

NEN-ISO/IEC 19794-5 specifies - A record format for storing, recording, and transmitting the information from one or more facial images within a CBEFF data structure, - Scene constraints of the facial images, - Photographic properties of the facial images, - Digital image attributes of the facial images. Each requirement is specified for the following Face Image Types, respectively. - Basic: This is the fundamental Face Image Type that specifies a record format including header and image data. All Face Image Types adhere to the properties of this type. No mandatory scene, photographic and digital requirements are specified for this image type. - Frontal: A Basic Face Image Type that adheres to additional requirements appropriate for frontal face recognition and/or human examination. Two types of Frontal Face Image Types are defined in this document, Full Frontal and Token Frontal (or simply Token). - Full Frontal: A Face Image Type that specifies frontal images with sufficient resolution for human examination as well as reliable computer face recognition. This type of Face Image Type includes the full head with all hair in most cases, as well as neck and shoulders. This image type is suitable for permanent storage of the face information, and it is applicable to portraits for passport, driver license, and "mug shot" images. - Token Frontal: A Face Image Type that specifies frontal images with a specific geometric size and eye positioning based on the width and height of the image. This image type is suitable for minimizing the storage requirements for computer face recognition tasks such as verification while still offering vendor independence and human verification (versus human examination which requires more detail) capabilities.

Document History

December 1, 2016
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 2: XML encoding and clarification of defects
A description is not available for this item.
NEN-ISO/IEC 19794-5
September 1, 2016
Information technology - Biometric data interchange formats - Part 5: Face image data
NEN-ISO/IEC 19794-5 specifies - A record format for storing, recording, and transmitting the information from one or more facial images within a CBEFF data structure, - Scene constraints of the...
November 1, 2015
Information technology - Biometric data interchange formats - Part 5: Face image data
A description is not available for this item.
November 1, 2015
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 2: XML encoding and clarification of defects
A description is not available for this item.
February 1, 2014
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 1: Conformance testing methodology and clarification of defects
A description is not available for this item.
July 1, 2013
Information technology - Biometric data interchange formats - Part 5: Face image data
A description is not available for this item.
December 1, 2011
Information technology - Biometric data interchange formats - Part 5: Face image data
This part of ISO/IEC 19794 - specifies a record format for storing, recording, and transmitting the information from one or more facial images or a short video stream of facial images, - specifies...
November 1, 2009
Information technology - Biometric data interchange formats - Part 5: Face image data Amendment 2: Three-dimensional face image data interchange format
A description is not available for this item.
July 1, 2008
Information technology - Biometric data interchange formats - Part 5: Face image data
A description is not available for this item.
July 1, 2008
Information technology - Biometric data interchange formats - Part 5: Face image data
A description is not available for this item.
January 1, 2008
Information technology - Biometric data interchange formats - Part 5: Face image data - Amendment 1: Conditions for taking photographs for face image data
A description is not available for this item.
July 1, 2005
Information technology - Biometric data interchange formats - Part 5: Face image data
This part of ISO/IEC 19794;specifies a record format for storing, recording, and transmitting the information from one or more facial images within a CBEFF data structure,;specifies scene constraints...
Advertisement