NEN-ISO/IEC 24800-6

Information technology - JPSearch - Part 6: Reference software

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
ICS Code (Coding of graphical and photographical information): 35.040.30
scope:

This part of ISO/IEC 24800 describes reference software for the normative clauses as well as utility software demonstrating the usage scenarios of ISO/IEC 24800-2 to ISO/IEC 24800-5. The information provided is applicable for determining the reference software modules available for ISO/IEC 24800-2 to ISO/IEC 24800-5 and understanding their functionality and usage. A software module provided in this part of ISO/IEC 24800 can be used either as standalone software or as a part of larger integrated software depending on the module.

Document History

NEN-ISO/IEC 24800-6
May 1, 2012
Information technology - JPSearch - Part 6: Reference software
This part of ISO/IEC 24800 describes reference software for the normative clauses as well as utility software demonstrating the usage scenarios of ISO/IEC 24800-2 to ISO/IEC 24800-5. The information...
Advertisement