NEN - NPR 6266

Water - Explanatory comments on the detection of Legionella according to NEN 6265

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
Page Count: 8
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

NPR 6266 gives guidance for the use of NEN 6265 for the determination of legionella bacteria in water. Indications are also given for the identification of suspected colonies.

Document History

NPR 6266
February 1, 2014
Water - Explanatory comments on the detection of Legionella according to NEN 6265
NPR 6266 gives guidance for the use of NEN 6265 for the determination of legionella bacteria in water. Indications are also given for the identification of suspected colonies.
March 1, 2013
Water - Explanatory comments on the detection of Legionella according to NEN 6265
NPR 6266 gives guidance for the use of NEN 6265 for the determination of legionella bacteria in water. Indications are also given for the identification of suspected colonies.
May 1, 1991
Bacteriological examination of water - Explanatory comments on the examination on the presence and number of colony forming units (CFU) ofLegionella-bacteria according to NEN 6265
A description is not available for this item.

References

Advertisement