NEN-ISO/IEC 7816-11

Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods

inactive
Organization: NEN
Publication Date: 1 December 2017
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 7816-11 specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data access methods for use of the card as a carrier of the biometric reference and/or as the device to perform the verification of the cardholder's biometric probe (on-card biometric comparison). Identification of persons using biometric methods is outside the scope of this document.

Document History

May 1, 2022
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands that are intended to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data...
NEN-ISO/IEC 7816-11
December 1, 2017
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
NEN-ISO/IEC 7816-11 specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure...
March 1, 2004
Identification cards - Integrated circuit cards - Part 11: Personal verfication through biometric methods
This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data...
Advertisement