NEN - NPR-CEN/TR 15316-6-2

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-2: Explanation and justification of  EN 15316-2, Module M3-5, M4-5

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 62
ICS Code (Central heating systems): 91.140.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NPR-CEN/TR 15316-4-3 refers to standard EN 15316-2. It contains information to support the correct understanding and use of EN 15316-2. The scope of this specific part is to standardize the required inputs, the outputs and the links (structure) of the calculation method in order to achieve a common European calculation method. This standard covers energy performance calculation of heating systems and water based cooling space emission sub-systems.

Document History

NPR-CEN/TR 15316-6-2
June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-2: Explanation and justification of  EN 15316-2, Module M3-5, M4-5
NPR-CEN/TR 15316-4-3 refers to standard EN 15316-2. It contains information to support the correct understanding and use of EN 15316-2. The scope of this specific part is to standardize the required...
Advertisement