NEN - NPR-CEN/TR 14723

Durability of wood and wood-based products - Field and accelerated conditioning tests (FACT) for wood preservative out of ground contact

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 76
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This Technical Report presents a summary of the research of the S.M.T. Project: F.A.C.T, SMT4 CT96 2135. As such it details the supporting information for the proposals for a new conditioning standard to replace EN 73 and EN 84 and for modification and validation of ENV 12037. The full report is presented and referenced to Technical annexes, which are available on request. The FACT project involved the study of the fate of chosen wood preservatives in field and laboratory tests and the affect on biological performance. The work consisted of four core tasks and associated sub-tasks designed to provide the scientific background to the proposals made.

Document History

NPR-CEN/TR 14723
January 1, 2004
Durability of wood and wood-based products - Field and accelerated conditioning tests (FACT) for wood preservative out of ground contact
This Technical Report presents a summary of the research of the S.M.T. Project: F.A.C.T, SMT4 CT96 2135. As such it details the supporting information for the proposals for a new conditioning...
Advertisement