NEN - NPR-IEC/PAS 62413

Real-time Ethernet - EtherNet/IP TM with time synchronization

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 30
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This PAS defines additional mechanisms to provide accurate time synchronization between nodes using the ISO/IEC 8802-3 based real time communication technology EtherNet/IP. It contains specifications for Application layer service definition and application layer protocol specification.

Document History

NPR-IEC/PAS 62413
August 1, 2005
Real-time Ethernet - EtherNet/IP TM with time synchronization
This PAS defines additional mechanisms to provide accurate time synchronization between nodes using the ISO/IEC 8802-3 based real time communication technology EtherNet/IP. It contains specifications...

References

Advertisement