NEN - NPR-IEC/TS 61400-26-1

Wind turbines - Part 26-1: Time-based availability for wind turbine generating systems

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 60
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 defines generic information categories to which fractions of time can be assigned for a wind turbine generating system (WTGS) considering internal and external conditions based on fraction of time and specifying the following: - generic information categories of a WTGS considering availability and other performance indicators; - information category priority in order to discriminate between concurrent categories; - entry and exit point for each information category in order to allocate designation of time - informative annexes including: - examples of optional information categories, - examples of algorithms for reporting availability and performance indicators, - examples of application scenarios.

Document History

August 1, 2019
Wind energy generation systems - Part 26-1: Availability for wind energy generation systems
This part of IEC 61400 defines an information model from which time-based, and production-based availability indicators for services can be derived and reported. The purpose is to provide...
NPR-IEC/TS 61400-26-1
December 1, 2011
Wind turbines - Part 26-1: Time-based availability for wind turbine generating systems
This part of IEC 61400 defines generic information categories to which fractions of time can be assigned for a wind turbine generating system (WTGS) considering internal and external conditions based...
Advertisement