NEN - NPR-IEC/PAS 61169-18

Radio-frequency connectors - Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 29
ICS Code (RF connectors): 33.120.30
scope:

This PAS is a sectional specification providing information and rules for preparation of detail specification of SSMA series R.F connectors together with the pro forma blank detail specification. SSMA series connectors with characteristic impedance 50 Ω are used for millimeter wave applications, connecting with RF cables or micro strips. The operating frequency limit is up to 35 GHz. The coupling thread is 10-36 UNS thread. It also prescribes mating face dimensions for grade 1 high performance connectors, dimensional detail of grade 0 standard test connectors, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to SSMA series RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

NPR-IEC/PAS 61169-18
April 1, 2009
Radio-frequency connectors - Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA
This PAS is a sectional specification providing information and rules for preparation of detail specification of SSMA series R.F connectors together with the pro forma blank detail specification....

References

Advertisement