NEN - NPR-IEC/TR 61131-8

Programmable controllers - Part 8: Guidelines for the application and implementation of programming languages

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 114
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Applies to the programming of programmable controller systems using the programming languages defined in IEC 61131-3. It also provides guidelines for the implementation of these languages in programmable controller system and their programming support environments (PSEs).

Document History

NPR-IEC/TR 61131-8
December 1, 2003
Programmable controllers - Part 8: Guidelines for the application and implementation of programming languages
Applies to the programming of programmable controller systems using the programming languages defined in IEC 61131-3. It also provides guidelines for the implementation of these languages in...
March 1, 2000
Programmable controllers - Part 8: Guidelines for the application and implementation of programming languages
Applies to the programming of programmable controller systems using the programming languages defined in IEC 61131-3. It also provides guidelines for the implementation of these languages in...
Advertisement