NEN - NPR-IEC/TR 61292-5

Optical amplifiers - Part 5: Polarization mode dispersion parameter - General information

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 22
ICS Code (Optic amplifiers): 33.180.30
ICS Code (Amplifiers): 33.160.10
scope:

Applies to all commercially available optical amplifiers (OAs) including those using fibres (OFAs), semiconductors (SOAs), and waveguides (POWA), as classified in IEC 61292-3. This Technical Report presents general information about polarization mode dispersion (PMD), related to the application of the two commonly used methods to test PMD in OAs, the Jones matrix eigenanalysis (JME) and the Poincaré sphere analysis (PSA). This report is complementary to the International Standards describing the JME procedure (IEC 61290-11-1) and the PSA procedure (IEC 61290-11-2).

Document History

NPR-IEC/TR 61292-5
August 1, 2004
Optical amplifiers - Part 5: Polarization mode dispersion parameter - General information
Applies to all commercially available optical amplifiers (OAs) including those using fibres (OFAs), semiconductors (SOAs), and waveguides (POWA), as classified in IEC 61292-3. This Technical Report...
Advertisement