NEN - NPR-ISO/TR 23849
Guidance on the application of ISO 13849-1 and IEC 62061 in the design of safety-related control systems for machinery
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This Technical Report is intended to explain the application of IEC 62061 and ISO 13849-11 in the design of safety-related control systems for machinery. This Technical Report has been prepared by experts from both IEC/TC 44/WG 7 and ISO/TC 199/WG 8 in response to requests from their Technical Committees to explain the relationship between IEC 62061 and ISO 13849-1. In particular, it is intended to assist users of these International Standards in terms of the interaction(s) that can exist between the standards to ensure that confidence can be given to the design of safety-related systems made in accordance with either standard. It is intended that this Technical Report be incorporated into both IEC 62061 and ISO 13849-1 by means of corrigenda that reference the published version of this document. These corrigenda will also remove the information given in Table 1, Recommended application of IEC 62061 and ISO 13849-1, provided in the common introduction to both standards, which is now recognized as being out of date. Subsequently, it is intended to merge ISO 13849-1 and IEC 62061 by means of a JWG of ISO/TC 199 and IEC/TC 44.
Document History