NEN - NVN-ENV 13233

Advanced technical ceramics - Ceramic composites - Notations and symbols

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 20
ICS Code (Other standards related to ceramics): 81.060.99
ICS Code (Quantities and units): 01.060
scope:

Defines ceramic matrix composite materials with continuous reinforcements. This pre-standard specifies the notations to be used for the mutually perpendicular directions 1,2,3 of ceramic matrix composites. It sets the rules for writing the symbols and the quantities which characterise the mechanical and thermal properties of these materials. Explains how test specimens shall be taken from the material.

Document History

NVN-ENV 13233
December 1, 1998
Advanced technical ceramics - Ceramic composites - Notations and symbols
Defines ceramic matrix composite materials with continuous reinforcements. This pre-standard specifies the notations to be used for the mutually perpendicular directions 1,2,3 of ceramic matrix...

References

Advertisement