NEN 10081/A3
Tubular fluorescent lamps for general lighting service
| Organization: | NEN |
| Publication Date: | 1 February 1994 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard covers a range of tubular fluorescent lamps for general lighting service which are operated on a.c. mains. Lamps of the following types are included: 1. Lamps, with pre-heated cathodes, for operation on a.c. mains with the use of a starter. 2. Lamps, with pre-heated cathodes, for operation on a.c. mains without the use of a starter. 3. Lamps, with pre-heated cathodes, for operation on a.c. mains with or without the use of a starter. 4. Lamps, with pre-heated cathodes, for operation on a.c. mains with the use of a starter and additionally for operation on high frequency supplies with or without the use of a starter.
Document History