NEN 10192

Low pressure sodium vapour lamps

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c mains, 50 or 60 Hz, with a ballast satisfying the requirements of IEC Publication 459: Ballasts for Low Pressure Sodium Vapour Lamps. The recommendations relate only to type testing.

Document History

March 1, 1995
Low pressure sodium vapour lamps
A description is not available for this item.
March 1, 1995
Low pressure sodium vapour lamps
A description is not available for this item.
NEN 10192
March 1, 1994
Low pressure sodium vapour lamps
States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c mains, 50 or 60 Hz, with...
Advertisement