NEN 10269-4

Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 64
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Applies to fuse-links which protect semiconductor devices used in circuits up to 1000 V a.c. or 1500 V d.c. Specifies their characteristics so that they can be replaced by other fuse-links having the same characteristics, and dimensions.

Document History

June 1, 1997
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
NEN 10269-4
October 1, 1996
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
Applies to fuse-links which protect semiconductor devices used in circuits up to 1000 V a.c. or 1500 V d.c. Specifies their characteristics so that they can be replaced by other fuse-links having the...
Advertisement