NEN 10352-4
Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Applicable to sollderless crimped connections made with stranded wires of 0,05 mm² cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately designed uninsulated or pre-insulated crimp barrels for use in telecommunication equipment and in electronic devices employing similar techniques. Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions.
Document History