NEN 10383
Insulators of ceramic material or glass for high-voltage lines - Tests
| Organization: | NEN |
| Publication Date: | 1 February 1987 |
| Status: | inactive |
| ICS Code (Insulators): | 29.080.10 |
scope:
This standard applies to insulators of ceramic material or glass for use on a.c. overhead power and traction lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. It also applies to insulators for use on d.c. overhead electric traction lines. This standard applies to string insulator units, insulator strings, insulator sets and rigid overhead line insulators and to insulators of similar design when used in sub-stations.
Document History