NEN 10603-7

Connectors for frequencies below 3 MHz for use with printed boards - Part 7: Detail specification for connectors, 8-way, including fixed and free connectors with common mating features

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard covers an 8-way connector system of 4, 6 or 8 contacts consisting of a range of free and fixed connectors. The connectors cover a variety of different mounting configurations and terminations types with a common mating configuration. Fixed connectors are provided with terminations suitable for solder, insulation displacement, screw terminal, crimp, insulation piercing termination, printed-board mounting and flying leads. Free connectors are provided for crimp, insulation piercing and insulation displacement terminations to cable assemblies with tinsel, stranded or solid wire conductors. At the present time free connectors may only be available with a limited range of terminations and variants.

Document History

April 1, 1997
Connectors for frequencies below 3 MHz for use with printed boards - Part 7: Detail specification for connectors, 8-way, including fixed and free connectors with common mating features, with assessed quality
Covers an 8-way connector system of 4, 6 or 8 contacts consisting of a range of free and fixed connectors. The connectors cover a variety of different mounting configurations and terminations types...
NEN 10603-7
February 1, 1994
Connectors for frequencies below 3 MHz for use with printed boards - Part 7: Detail specification for connectors, 8-way, including fixed and free connectors with common mating features
This standard covers an 8-way connector system of 4, 6 or 8 contacts consisting of a range of free and fixed connectors. The connectors cover a variety of different mounting configurations and...
Advertisement