NEN 10684-3-123 EN 124
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 123 and 124: Extruded silicone sleeving, general purpose
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Gives the requirements for two types of non-heat-shrinkable sleeving, without defined burning properties, extruded from silicone elastomer. They are distinguished principally by volatile content. Sleeving of this type is normally available in bore sizes up to 25 mm and in a range of all thickness between 0,1 mm and 2 mm.
Document History
NEN 10684-3-123 EN 124
May 1, 1995
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 123 and 124: Extruded silicone sleeving, general purpose
Gives the requirements for two types of non-heat-shrinkable sleeving, without defined burning properties, extruded from silicone elastomer. They are distinguished principally by volatile content....