NEN 10719
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Cables): | 29.060.20 |
scope:
Specifies a method of calculation for the average outer diameter of cables and the outer dimensions of flat cords. Not applicable to mineral insulated cables and not to be used to calculate the diameter over the core assembly for determining sheath thickness.
Document History
NEN 10719
January 1, 1994
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
Specifies a method of calculation for the average outer diameter of cables and the outer dimensions of flat cords. Not applicable to mineral insulated cables and not to be used to calculate the...