NEN 10835-2-2

Methods of measurement for equipment used in digital microwave radio transmission systems - Part 2: Measurements on terrestrial radio-relay-systems - Section 2: Antenna

active, Most Current
Organization: NEN
Publication Date: 1 August 1994
Status: active
Page Count: 54
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Aerials): 33.120.40
scope:

This section of IEC 835-2 gives methods of measurement of the electrical characteristics of antennas used in terrestrial radio-relay systems at frequencies above 1 GHz. The methods described are suitable for both line-of-sight and tropospheric scatter radio-relay systems using linear polarization. This section does not consider methods of measurement for passive repeaters or periscope antennas nor does it address systems where the antenna cannot be measured seperately.

Document History

NEN 10835-2-2
August 1, 1994
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 2: Measurements on terrestrial radio-relay-systems - Section 2: Antenna
This section of IEC 835-2 gives methods of measurement of the electrical characteristics of antennas used in terrestrial radio-relay systems at frequencies above 1 GHz. The methods described are...
Advertisement